Dantona Industries, Inc. Lithium Ion Battery, 3.7V, 3.2Ah; Battery Voltage Dantona Industries 7600-BTEC

Description
LITHIUM ION BATTERY, 3.7V, 3.2AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:25.6mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LITHIUM ION BATTERY, 3.7V, 3.2AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:25.6mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 3.7V, 3.2Ah; Battery Voltage Dantona Industries - 14N4700 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 3.7V, 3.2Ah; Battery Voltage Dantona Industries
14N4700
Lithium Ion Battery, 3.7V, 3.2Ah; Battery Voltage Dantona Industries 14N4700
LITHIUM ION BATTERY, 3.7V, 3.2AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:25.6mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 3.7V, 3.2AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:25.6mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4700
Product Name Lithium Ion Battery, 3.7V, 3.2Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Lead Acid Batteries - 1224862 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Mobility and traction
Capacity 42 ampere-hr
View Details