Dantona Industries, Inc. Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries 756462

Description
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries - 55AC8241 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
55AC8241
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries 55AC8241
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8241
Product Name Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Button Batteries - 325767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.6300 ampere-hr
View Details