Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 2.4V, 2.4Ah; Battery Voltage Dantona Industries 6539-1

Description
NICKEL CADMIUM-NICAD BATTERY, 2.4V, 2.4AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:28.3mm; External Height:97mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 2.4V, 2.4AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:28.3mm; External Height:97mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 2.4V, 2.4Ah; Battery Voltage Dantona Industries - 13N3844 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 2.4V, 2.4Ah; Battery Voltage Dantona Industries
13N3844
Nickel Cadmium-Nicad Battery, 2.4V, 2.4Ah; Battery Voltage Dantona Industries 13N3844
NICKEL CADMIUM-NICAD BATTERY, 2.4V, 2.4AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:28.3mm; External Height:97mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 2.4V, 2.4AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:28.3mm; External Height:97mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3844
Product Name Nickel Cadmium-Nicad Battery, 2.4V, 2.4Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Button Batteries - 1834290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2025
Capacity 0.0250 ampere-hr
Width / Diameter 0.7874 inch (20 mm)
View Details