Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 7.2V, 1.5Ah; Battery Voltage Dantona Industries 632002-4

Description
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.5AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.5AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 7.2V, 1.5Ah; Battery Voltage Dantona Industries - 13N3842 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 7.2V, 1.5Ah; Battery Voltage Dantona Industries
13N3842
Nickel Cadmium-Nicad Battery, 7.2V, 1.5Ah; Battery Voltage Dantona Industries 13N3842
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.5AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 7.2V, 1.5AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3842
Product Name Nickel Cadmium-Nicad Battery, 7.2V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details