Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 2.4V, 1.5Ah; Battery Voltage Dantona Industries 590821

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 2.4V, 1.5AH; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:28mm RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 2.4V, 1.5AH; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:28mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 2.4V, 1.5Ah; Battery Voltage Dantona Industries - 14N4696 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 2.4V, 1.5Ah; Battery Voltage Dantona Industries
14N4696
Nickel Metal Hydride-Nimh Battery, 2.4V, 1.5Ah; Battery Voltage Dantona Industries 14N4696
NICKEL METAL HYDRIDE-NIMH BATTERY, 2.4V, 1.5AH; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:28mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 2.4V, 1.5AH; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:28mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4696
Product Name Nickel Metal Hydride-Nimh Battery, 2.4V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details