Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 3.6V, 250Mah; Battery Voltage Dantona Industries 586291

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 250mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:15.3mm; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 250mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:15.3mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 3.6V, 250Mah; Battery Voltage Dantona Industries - 14N4646 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 3.6V, 250Mah; Battery Voltage Dantona Industries
14N4646
Nickel Metal Hydride-Nimh Battery, 3.6V, 250Mah; Battery Voltage Dantona Industries 14N4646
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 250mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:15.3mm; Weight:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 250mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:15.3mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4646
Product Name Nickel Metal Hydride-Nimh Battery, 3.6V, 250Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Speciality Size Rechargeable Batteries - 199652 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 1/2 aa
Capacity 0.5500 ampere-hr
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details