Dantona Industries, Inc. Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries 420765-000

Description
RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:4oz RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:4oz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries - 55AC8231 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries
55AC8231
Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries 55AC8231
RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:4oz RoHS Compliant: NA

RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:4oz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8231
Product Name Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Lead Acid Batteries - 1934665 - RS Components, Ltd.
Specs
Lead Acid Batteries Lead Crystal
Capacity 12 ampere-hr
View Details