Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 3.6Ah; Battery Voltage Dantona Industries 410076-0090

Description
BATTERY, NON RECHARGEABLE, 3.6V, 3.6AH; Battery Voltage:3.6V; Battery Size Code:A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:3.6Ah; Battery Terminals:Connector; External Diameter:48.26mm; External Height:17.78mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 3.6AH; Battery Voltage:3.6V; Battery Size Code:A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:3.6Ah; Battery Terminals:Connector; External Diameter:48.26mm; External Height:17.78mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 3.6Ah; Battery Voltage Dantona Industries - 08N5751 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 3.6Ah; Battery Voltage Dantona Industries
08N5751
Battery, Non Rechargeable, 3.6V, 3.6Ah; Battery Voltage Dantona Industries 08N5751
BATTERY, NON RECHARGEABLE, 3.6V, 3.6AH; Battery Voltage:3.6V; Battery Size Code:A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:3.6Ah; Battery Terminals:Connector; External Diameter:48.26mm; External Height:17.78mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 3.6AH; Battery Voltage:3.6V; Battery Size Code:A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:3.6Ah; Battery Terminals:Connector; External Diameter:48.26mm; External Height:17.78mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 08N5751
Product Name Battery, Non Rechargeable, 3.6V, 3.6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes A; A
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 1834290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2025
Capacity 0.0250 ampere-hr
Width / Diameter 0.7874 inch (20 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details