Dantona Industries, Inc. Rechargeable Battery, Ni-Cad, 1.2V, 1300Mah; Battery Voltage Dantona Industries 4/5SC-1300WT

Description
RECHARGEABLE BATTERY, NI-CAD, 1.2V, 1300MAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:4/5SC; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:34mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, NI-CAD, 1.2V, 1300MAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:4/5SC; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:34mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, Ni-Cad, 1.2V, 1300Mah; Battery Voltage Dantona Industries - 46P4093 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, Ni-Cad, 1.2V, 1300Mah; Battery Voltage Dantona Industries
46P4093
Rechargeable Battery, Ni-Cad, 1.2V, 1300Mah; Battery Voltage Dantona Industries 46P4093
RECHARGEABLE BATTERY, NI-CAD, 1.2V, 1300MAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:4/5SC; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:34mm RoHS Compliant: NA

RECHARGEABLE BATTERY, NI-CAD, 1.2V, 1300MAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:4/5SC; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:34mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 46P4093
Product Name Rechargeable Battery, Ni-Cad, 1.2V, 1300Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 4/5SC
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 325741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details