Dantona Industries, Inc. Silver Oxide Battery 1.55V Coincell; Battery Voltage Dantona Industries 389

Description
SILVER OXIDE BATTERY 1.55V COINCELL; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:80mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; Weight:- RoHS Compliant: NA
Datasheet
Description
SILVER OXIDE BATTERY 1.55V COINCELL; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:80mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Oxide Battery 1.55V Coincell; Battery Voltage Dantona Industries - 81H4079 - Newark, An Avnet Company
Chicago, IL, United States
Silver Oxide Battery 1.55V Coincell; Battery Voltage Dantona Industries
81H4079
Silver Oxide Battery 1.55V Coincell; Battery Voltage Dantona Industries 81H4079
SILVER OXIDE BATTERY 1.55V COINCELL; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:80mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; Weight:- RoHS Compliant: NA

SILVER OXIDE BATTERY 1.55V COINCELL; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:80mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:3.05mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 81H4079
Product Name Silver Oxide Battery 1.55V Coincell; Battery Voltage Dantona Industries
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR54
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rechargeable Battery Packs - 134895 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 7.4 volts
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details