Dantona Industries, Inc. Rechargeable Battery, 3.6V, 1Ah; Battery Voltage Dantona Industries 253799

Description
RECHARGEABLE BATTERY, 3.6V, 1AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:48.26mm; External Width:27.94mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 3.6V, 1AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:48.26mm; External Width:27.94mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 3.6V, 1Ah; Battery Voltage Dantona Industries - 55AC8272 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 3.6V, 1Ah; Battery Voltage Dantona Industries
55AC8272
Rechargeable Battery, 3.6V, 1Ah; Battery Voltage Dantona Industries 55AC8272
RECHARGEABLE BATTERY, 3.6V, 1AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:48.26mm; External Width:27.94mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 3.6V, 1AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:48.26mm; External Width:27.94mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8272
Product Name Rechargeable Battery, 3.6V, 1Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details