Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 4.8V, 1.1Ah; Battery Voltage Dantona Industries 253184

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 1.1AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:17.4mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 1.1AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:17.4mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 4.8V, 1.1Ah; Battery Voltage Dantona Industries - 14N4672 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 4.8V, 1.1Ah; Battery Voltage Dantona Industries
14N4672
Nickel Metal Hydride-Nimh Battery, 4.8V, 1.1Ah; Battery Voltage Dantona Industries 14N4672
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 1.1AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:17.4mm; Pack Quantity:1RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 1.1AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:17.4mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4672
Product Name Nickel Metal Hydride-Nimh Battery, 4.8V, 1.1Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details