Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 12V, 1.3Ah; Battery Voltage Dantona Industries 218-787

Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.3AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.3AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 12V, 1.3Ah; Battery Voltage Dantona Industries - 13N3833 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 12V, 1.3Ah; Battery Voltage Dantona Industries
13N3833
Nickel Cadmium-Nicad Battery, 12V, 1.3Ah; Battery Voltage Dantona Industries 13N3833
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.3AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 12V, 1.3AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3833
Product Name Nickel Cadmium-Nicad Battery, 12V, 1.3Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details