Dantona Industries, Inc. Lithium Ion Battery, 7.4V, 1.55Ah; Battery Voltage Dantona Industries 21-62960-02

Description
LITHIUM ION BATTERY, 7.4V, 1.55AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.55Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:30.5mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 7.4V, 1.55AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.55Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:30.5mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 7.4V, 1.55Ah; Battery Voltage Dantona Industries - 14N4670 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 7.4V, 1.55Ah; Battery Voltage Dantona Industries
14N4670
Lithium Ion Battery, 7.4V, 1.55Ah; Battery Voltage Dantona Industries 14N4670
LITHIUM ION BATTERY, 7.4V, 1.55AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.55Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:30.5mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 7.4V, 1.55AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.55Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:30.5mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4670
Product Name Lithium Ion Battery, 7.4V, 1.55Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details