Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 3.6V, 1.8Ah; Battery Voltage Dantona Industries 21-38678-03

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 1.8AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 1.8AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 3.6V, 1.8Ah; Battery Voltage Dantona Industries - 14N4664 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 3.6V, 1.8Ah; Battery Voltage Dantona Industries
14N4664
Nickel Metal Hydride-Nimh Battery, 3.6V, 1.8Ah; Battery Voltage Dantona Industries 14N4664
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 1.8AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 1.8AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4664
Product Name Nickel Metal Hydride-Nimh Battery, 3.6V, 1.8Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Speciality Size Batteries - 1835726 - RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes A
Specialty Cells A
Capacity 4 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details