Dantona Industries, Inc. Lithium Ion Battery, 3.7V, 1.8Ah; Battery Voltage Dantona Industries 20-16228-09

Description
LITHIUM ION BATTERY, 3.7V, 1.8AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LITHIUM ION BATTERY, 3.7V, 1.8AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 3.7V, 1.8Ah; Battery Voltage Dantona Industries - 14N4656 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 3.7V, 1.8Ah; Battery Voltage Dantona Industries
14N4656
Lithium Ion Battery, 3.7V, 1.8Ah; Battery Voltage Dantona Industries 14N4656
LITHIUM ION BATTERY, 3.7V, 1.8AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 3.7V, 1.8AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:78.8mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4656
Product Name Lithium Ion Battery, 3.7V, 1.8Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
AAA Rechargeable Batteries - 152252 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details