Dantona Industries, Inc. Rechargeable Battery, 6V, 1Ah; Battery Voltage Dantona Industries 1870

Description
RECHARGEABLE BATTERY, 6V, 1AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; External Width:48.26mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 6V, 1AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; External Width:48.26mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 6V, 1Ah; Battery Voltage Dantona Industries - 55AC8210 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 6V, 1Ah; Battery Voltage Dantona Industries
55AC8210
Rechargeable Battery, 6V, 1Ah; Battery Voltage Dantona Industries 55AC8210
RECHARGEABLE BATTERY, 6V, 1AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; External Width:48.26mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 6V, 1AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; External Width:48.26mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8210
Product Name Rechargeable Battery, 6V, 1Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Button Batteries - 1834294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2430
Capacity 0.0600 ampere-hr
Width / Diameter 0.9449 inch (24 mm)
View Details