Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 18V, 2.5Ah; Battery Voltage Dantona Industries 1835

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 18V, 2.5AH; Battery Voltage:18V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 18V, 2.5AH; Battery Voltage:18V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 18V, 2.5Ah; Battery Voltage Dantona Industries - 13N3829 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 18V, 2.5Ah; Battery Voltage Dantona Industries
13N3829
Nickel Metal Hydride-Nimh Battery, 18V, 2.5Ah; Battery Voltage Dantona Industries 13N3829
NICKEL METAL HYDRIDE-NIMH BATTERY, 18V, 2.5AH; Battery Voltage:18V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 18V, 2.5AH; Battery Voltage:18V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3829
Product Name Nickel Metal Hydride-Nimh Battery, 18V, 2.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
Rechargeable Battery Packs - 1449412 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity 5.2 ampere-hr
View Details