Dantona Industries, Inc. Nickel Cadmium Battery, 14.4V 1.5Ah; Battery Voltage Dantona Industries 1435

Description
NICKEL CADMIUM BATTERY, 14.4V 1.5AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM BATTERY, 14.4V 1.5AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium Battery, 14.4V 1.5Ah; Battery Voltage Dantona Industries - 13N3826 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium Battery, 14.4V 1.5Ah; Battery Voltage Dantona Industries
13N3826
Nickel Cadmium Battery, 14.4V 1.5Ah; Battery Voltage Dantona Industries 13N3826
NICKEL CADMIUM BATTERY, 14.4V 1.5AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

NICKEL CADMIUM BATTERY, 14.4V 1.5AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3826
Product Name Nickel Cadmium Battery, 14.4V 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Lead Acid Batteries - 1748855 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 1 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1328 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details