Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 18V, 2Ah; Battery Voltage Dantona Industries 1400672

Description
NICKEL CADMIUM-NICAD BATTERY, 18V, 2AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:132.95mm; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 18V, 2AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:132.95mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 18V, 2Ah; Battery Voltage Dantona Industries - 13N3823 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 18V, 2Ah; Battery Voltage Dantona Industries
13N3823
Nickel Cadmium-Nicad Battery, 18V, 2Ah; Battery Voltage Dantona Industries 13N3823
NICKEL CADMIUM-NICAD BATTERY, 18V, 2AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:132.95mm; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 18V, 2AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:132.95mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3823
Product Name Nickel Cadmium-Nicad Battery, 18V, 2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 2841821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Carbon Monofluoride
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
View Details