Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries 1233

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries - 13N3821 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries
13N3821
Nickel Metal Hydride-Nimh Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries 13N3821
NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3821
Product Name Nickel Metal Hydride-Nimh Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Rechargeable Battery Packs - 1445693 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 3.5 ampere-hr
View Details