Dantona Industries, Inc. Lithium Ion Battery, 3.7V, 2.15Ah; Battery Voltage Dantona Industries 11-0023

Description
LITHIUM ION BATTERY, 3.7V, 2.15AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.15Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.3mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 3.7V, 2.15AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.15Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.3mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 3.7V, 2.15Ah; Battery Voltage Dantona Industries - 14N4649 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 3.7V, 2.15Ah; Battery Voltage Dantona Industries
14N4649
Lithium Ion Battery, 3.7V, 2.15Ah; Battery Voltage Dantona Industries 14N4649
LITHIUM ION BATTERY, 3.7V, 2.15AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.15Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.3mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 3.7V, 2.15AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.15Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.3mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4649
Product Name Lithium Ion Battery, 3.7V, 2.15Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1227-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details