Dantona Industries, Inc. Lithium Ion Battery, 7.4V, 1.9Ah; Battery Voltage Dantona Industries 1030070

Description
LITHIUM ION BATTERY, 7.4V, 1.9AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.9Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.8mm; External Width:61mmRoHS Compliant: NA
Description
LITHIUM ION BATTERY, 7.4V, 1.9AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.9Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.8mm; External Width:61mmRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 7.4V, 1.9Ah; Battery Voltage Dantona Industries - 14N4648 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 7.4V, 1.9Ah; Battery Voltage Dantona Industries
14N4648
Lithium Ion Battery, 7.4V, 1.9Ah; Battery Voltage Dantona Industries 14N4648
LITHIUM ION BATTERY, 7.4V, 1.9AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.9Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.8mm; External Width:61mmRoHS Compliant: NA

LITHIUM ION BATTERY, 7.4V, 1.9AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:1.9Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:17.8mm; External Width:61mmRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4648
Product Name Lithium Ion Battery, 7.4V, 1.9Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details