Dantona Industries, Inc. Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries 10050205

Description
RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; External Width:43.18mmRoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; External Width:43.18mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries - 55AC8266 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries
55AC8266
Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries 55AC8266
RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; External Width:43.18mmRoHS Compliant: NA

RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; External Width:43.18mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8266
Product Name Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details