Dantona Industries, Inc. Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries 10010034

Description
RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries - 55AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries
55AC8216
Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries 55AC8216
RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8216
Product Name Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
9V Batteries - 325758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
View Details