Dantona Industries, Inc. Rechargeable Battery, 12V, 5Ah; Battery Voltage Dantona Industries 100003A064

Description
RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:65.28mm; External Width:62.48mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:65.28mm; External Width:62.48mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 12V, 5Ah; Battery Voltage Dantona Industries - 55AC8257 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 12V, 5Ah; Battery Voltage Dantona Industries
55AC8257
Rechargeable Battery, 12V, 5Ah; Battery Voltage Dantona Industries 55AC8257
RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:65.28mm; External Width:62.48mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Connector; External Diameter:-; External Height:65.28mm; External Width:62.48mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8257
Product Name Rechargeable Battery, 12V, 5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Button Batteries - 2841830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details