Dantona Industries, Inc. Rechargeable Battery, 4.8V, 750Mah; Battery Voltage Dantona Industries 1000030142

Description
RECHARGEABLE BATTERY, 4.8V, 750MAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.16mm; External Height:175.26mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 750MAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.16mm; External Height:175.26mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 750Mah; Battery Voltage Dantona Industries - 55AC8247 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 750Mah; Battery Voltage Dantona Industries
55AC8247
Rechargeable Battery, 4.8V, 750Mah; Battery Voltage Dantona Industries 55AC8247
RECHARGEABLE BATTERY, 4.8V, 750MAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.16mm; External Height:175.26mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 750MAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:AAA; Battery Terminals:Connector; External Diameter:10.16mm; External Height:175.26mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8247
Product Name Rechargeable Battery, 4.8V, 750Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA; AAA
Voltage 4.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 191789 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Voltage 6 volts
View Details