Dantona Industries, Inc. Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries 100-003-A031

Description
RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries - 55AC8219 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries
55AC8219
Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries 55AC8219
RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Quick Connect; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8219
Product Name Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details