Dantona Industries, Inc. Lithium Ion Battery, 10.8V, 6.6Ah; Battery Voltage Dantona Industries 08K8196

Description
LITHIUM ION BATTERY, 10.8V, 6.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.3mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 10.8V, 6.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.3mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 10.8V, 6.6Ah; Battery Voltage Dantona Industries - 14N3477 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 10.8V, 6.6Ah; Battery Voltage Dantona Industries
14N3477
Lithium Ion Battery, 10.8V, 6.6Ah; Battery Voltage Dantona Industries 14N3477
LITHIUM ION BATTERY, 10.8V, 6.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.3mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 10.8V, 6.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.3mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3477
Product Name Lithium Ion Battery, 10.8V, 6.6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Button Batteries - 1834294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2430
Capacity 0.0600 ampere-hr
Width / Diameter 0.9449 inch (24 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details