Dantona Industries, Inc. Battery; BC; Lead Acid; 25; 2 V; 2.57 in. x 6.25 in. x 6.82 in. 0820-0004

Description
2 V Voltage Rating, 25 Ah Capacity, Lead Acid Batteries Hawker pure lead batteries will help your products achieve surprising performance levels at a remarkably low cost of ownership. These batteries can be used in both standby and cyclic applications. Power Density Per Unit Weight, the Power Provided By Pure Lead Products Offers the Greatest High-Rate Power Density for Your Energy Dollar Cyclon's Greater Volumetric Power Allows Engineers to Consider More Energy-Supporting Features or Design Smaller, Lighter Packages Widest Temperature Range Due to the Product's Strong Construction and High Vent Pressures, These Cells Will Maintain Their Performance and Physical Parameters in Extreme Conditions At High Temperatures, the Chemical Reaction in a Battery That Causes Aging Is Accelerated Pure-Lead Technology Resists That Chemical Reaction More Effectively Than Alloyed Lead, Thus Allowing a Battery to Have a Longer Service Life Cyclon Single Cells: –65°C to +65°C; Monobloc: –40°C to +40°C Orientation/Placemen t/Transport Due to the Product's Mechanical Design, Cyclon Can Be Mounted and Operated in Any Position, an Attractive Feature for Less Accessible Areas Self-Life Pure-Lead Batteries Have an Extremely Low Self-Discharge Rate, Thus Providing Extended Storage Capability While Maintaining-High State-of-Charge Levels For Dependable Operation
Description
2 V Voltage Rating, 25 Ah Capacity, Lead Acid Batteries Hawker pure lead batteries will help your products achieve surprising performance levels at a remarkably low cost of ownership. These batteries can be used in both standby and cyclic applications. Power Density Per Unit Weight, the Power Provided By Pure Lead Products Offers the Greatest High-Rate Power Density for Your Energy Dollar Cyclon's Greater Volumetric Power Allows Engineers to Consider More Energy-Supporting Features or Design Smaller, Lighter Packages Widest Temperature Range Due to the Product's Strong Construction and High Vent Pressures, These Cells Will Maintain Their Performance and Physical Parameters in Extreme Conditions At High Temperatures, the Chemical Reaction in a Battery That Causes Aging Is Accelerated Pure-Lead Technology Resists That Chemical Reaction More Effectively Than Alloyed Lead, Thus Allowing a Battery to Have a Longer Service Life Cyclon Single Cells: –65°C to +65°C; Monobloc: –40°C to +40°C Orientation/Placemen t/Transport Due to the Product's Mechanical Design, Cyclon Can Be Mounted and Operated in Any Position, an Attractive Feature for Less Accessible Areas Self-Life Pure-Lead Batteries Have an Extremely Low Self-Discharge Rate, Thus Providing Extended Storage Capability While Maintaining-High State-of-Charge Levels For Dependable Operation

Suppliers

Company
Product
Description
Supplier Links
Battery; BC; Lead Acid; 25; 2 V; 2.57 in. x 6.25 in. x 6.82 in. - 70157710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; BC; Lead Acid; 25; 2 V; 2.57 in. x 6.25 in. x 6.82 in.
70157710
Battery; BC; Lead Acid; 25; 2 V; 2.57 in. x 6.25 in. x 6.82 in. 70157710
2 V Voltage Rating, 25 Ah Capacity, Lead Acid Batteries Hawker pure lead batteries will help your products achieve surprising performance levels at a remarkably low cost of ownership. These batteries can be used in both standby and cyclic applications. Power Density Per Unit Weight, the Power Provided By Pure Lead Products Offers the Greatest High-Rate Power Density for Your Energy Dollar Cyclon's Greater Volumetric Power Allows Engineers to Consider More Energy-Supporting Features or Design Smaller, Lighter Packages Widest Temperature Range Due to the Product's Strong Construction and High Vent Pressures, These Cells Will Maintain Their Performance and Physical Parameters in Extreme Conditions At High Temperatures, the Chemical Reaction in a Battery That Causes Aging Is Accelerated Pure-Lead Technology Resists That Chemical Reaction More Effectively Than Alloyed Lead, Thus Allowing a Battery to Have a Longer Service Life Cyclon Single Cells: –65°C to +65°C; Monobloc: –40°C to +40°C Orientation/Placemen t/Transport Due to the Product's Mechanical Design, Cyclon Can Be Mounted and Operated in Any Position, an Attractive Feature for Less Accessible Areas Self-Life Pure-Lead Batteries Have an Extremely Low Self-Discharge Rate, Thus Providing Extended Storage Capability While Maintaining-High State-of-Charge Levels For Dependable Operation

2 V Voltage Rating, 25 Ah Capacity, Lead Acid Batteries
Hawker pure lead batteries will help your products achieve surprising performance levels at a remarkably low cost of ownership. These batteries can be used in both standby and cyclic applications.
Power Density

  • Per Unit Weight, the Power Provided By Pure Lead Products Offers the Greatest High-Rate Power Density for Your Energy Dollar
  • Cyclon's Greater Volumetric Power Allows Engineers to Consider More Energy-Supporting Features or Design Smaller, Lighter Packages
    Widest Temperature Range
  • Due to the Product's Strong Construction and High Vent Pressures, These Cells Will Maintain Their Performance and Physical Parameters in Extreme Conditions
  • At High Temperatures, the Chemical Reaction in a Battery That Causes Aging Is Accelerated
  • Pure-Lead Technology Resists That Chemical Reaction More Effectively Than Alloyed Lead, Thus Allowing a Battery to Have a Longer Service Life
  • Cyclon Single Cells: –65°C to +65°C; Monobloc: –40°C to +40°C
    Orientation/Placement/Transport
  • Due to the Product's Mechanical Design, Cyclon Can Be Mounted and Operated in Any Position, an Attractive Feature for Less Accessible Areas
    Self-Life
  • Pure-Lead Batteries Have an Extremely Low Self-Discharge Rate, Thus Providing Extended Storage Capability While Maintaining-High State-of-Charge Levels For Dependable Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157710
Product Name Battery; BC; Lead Acid; 25; 2 V; 2.57 in. x 6.25 in. x 6.82 in.
Standard Cylindrical Battery Sizes 2/3AA; BC
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details