Dantona Industries, Inc. Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic 0770-2007

Description
Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
Description
Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic
70157373
Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic 70157373
Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C

Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions
Constant Voltage Charging
Constant voltage (CV) charging should be within the following ranges:

  • Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C
  • Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157373
Product Name Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details