Dantona Industries, Inc. Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries 02K6653

Description
LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.494mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.494mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries - 14N3460 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries
14N3460
Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries 14N3460
LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.494mm; Pack Quantity:1RoHS Compliant: NA

LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:15.494mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3460
Product Name Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Speciality Size Rechargeable Batteries - 1251266 - RS Components, Ltd.
Specs
Capacity 2 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details