Danisense A/S Current Sensors RCMH070IB+

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-RCMH070IB+-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-RCMH070IB+-ND
Current Sensors 2186-RCMH070IB+-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Current Transducer, 2A, 26.4Vdc; Sensor Output Danisense - 24AK5709 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 2A, 26.4Vdc; Sensor Output Danisense
24AK5709
Current Transducer, 2A, 26.4Vdc; Sensor Output Danisense 24AK5709
CURRENT TRANSDUCER, 2A, 26.4VDC; Sensor Output:Current, Relay; Supply Voltage DC Min:20.4V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:2A; Current Measuring Range AC:2A; Response Time:-; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, 2A, 26.4VDC; Sensor Output:Current, Relay; Supply Voltage DC Min:20.4V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:2A; Current Measuring Range AC:2A; Response Time:-; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-RCMH070IB+-ND 24AK5709
Product Name Current Sensors Current Transducer, 2A, 26.4Vdc; Sensor Output Danisense
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548317-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details