Danisense A/S Current Sensors DS50UB-10V

Description
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DS50UB-10V-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DS50UB-10V-ND
Current Sensors 2186-DS50UB-10V-ND
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense - 24AK5706 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense
24AK5706
Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense 24AK5706
CURRENT TRANSDUCER, -75A TO 75A, 15.75V; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-75A to 75A; Current Measuring Range AC:50A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, -75A TO 75A, 15.75V; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-75A to 75A; Current Measuring Range AC:50A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DS50UB-10V-ND 24AK5706
Product Name Current Sensors Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details