Danisense A/S Current Sensors DS50ID

Description
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DS50ID-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DS50ID-ND
Current Sensors 2186-DS50ID-ND
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense - 24AK5705 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense
24AK5705
Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense 24AK5705
CURRENT TRANSDUCER, -75A TO 75A, 15.75V; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-75A to 75A; Current Measuring Range AC:50A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, -75A TO 75A, 15.75V; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-75A to 75A; Current Measuring Range AC:50A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DS50ID-ND 24AK5705
Product Name Current Sensors Current Transducer, -75A To 75A, 15.75V; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 50 amps 50 amps
Voltage 14.25 to 15.75 volts 14.25 to 15.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLI4971A120T5UE0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
View Details
6 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details