Danisense A/S Current Sensors DS400UB-10V

Description
Current Sensor 400A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 400A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DS400UB-10V-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DS400UB-10V-ND
Current Sensors 2186-DS400UB-10V-ND
Current Sensor 400A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 400A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 400A, 15.75Vdc; Sensor Output Danisense - 24AK5704 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 400A, 15.75Vdc; Sensor Output Danisense
24AK5704
Current Transducer, 400A, 15.75Vdc; Sensor Output Danisense 24AK5704
CURRENT TRANSDUCER, 400A, 15.75VDC; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:400A; Current Measuring Range AC:280A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, 400A, 15.75VDC; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:400A; Current Measuring Range AC:280A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DS400UB-10V-ND 24AK5704
Product Name Current Sensors Current Transducer, 400A, 15.75Vdc; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 400 amps 280 amps
Voltage 14.25 to 15.75 volts 14.25 to 15.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLE4972AE35D5XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Electrical Output Voltage
View Details
2 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers