Current Sensor 200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
CURRENT TRANSDUCER, 200A, 15.75VDC; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-200A to 200A; Current Measuring Range AC:140A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 2186-DS200UB-10V-ND | 24AK5702 |
| Product Name | Current Sensors | Current Transducer, 200A, 15.75Vdc; Sensor Output Danisense |
| Loop Type | Closed Loop | |
| Mounting / Configuration | Module, Single Pass Through | |
| Electrical Output | Voltage | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Current | 200 amps | 140 amps |