Danisense A/S Current Sensors DP50IP-B

Description
Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DP50IP-B-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DP50IP-B-ND
Current Sensors 2186-DP50IP-B-ND
Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 12.5A To 50A, 15.75V; Sensor Output Danisense - 24AK5696 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 12.5A To 50A, 15.75V; Sensor Output Danisense
24AK5696
Current Transducer, 12.5A To 50A, 15.75V; Sensor Output Danisense 24AK5696
CURRENT TRANSDUCER, 12.5A TO 50A, 15.75V; Sensor Output:-; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:12.5A to 50A; Current Measuring Range AC:12.5A to 50A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, 12.5A TO 50A, 15.75V; Sensor Output:-; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:12.5A to 50A; Current Measuring Range AC:12.5A to 50A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DP50IP-B-ND 24AK5696
Product Name Current Sensors Current Transducer, 12.5A To 50A, 15.75V; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature 32 to 131 F (0 to 55 C)
Current 12.5 to 50 amps 12.5 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37042KLHBLT-030B3CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration SOT-23W
Electrical Output Voltage
View Details
Current Sensors - 448-TLE4971A050N5UE0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details