Danfoss A/S Pressure switches, TÜV approved for steam plant Type RT

Description
TüV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or economical consequences are critical factors. RT switches have been in service for more than 60 years. Pressure ranges:0 to25 bar Replaceable contact system Also available with gold plated contact systems Fail-safe Adjustable differential Enclosure IP66 Available with min. and max. reset function (IP54) Available with all relevant marine approvals
Description
TüV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or economical consequences are critical factors. RT switches have been in service for more than 60 years. Pressure ranges:0 to25 bar Replaceable contact system Also available with gold plated contact systems Fail-safe Adjustable differential Enclosure IP66 Available with min. and max. reset function (IP54) Available with all relevant marine approvals

Suppliers

Company
Product
Description
Supplier Links
Pressure switches, TÜV approved for steam plant - Type RT - Danfoss A/S
Nordborg, Denmark
Pressure switches, TÜV approved for steam plant
Type RT
Pressure switches, TÜV approved for steam plant Type RT
TüV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or economical consequences are critical factors. RT switches have been in service for more than 60 years. Pressure ranges:0 to25 bar Replaceable contact system Also available with gold plated contact systems Fail-safe Adjustable differential Enclosure IP66 Available with min. and max. reset function (IP54) Available with all relevant marine approvals

TÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or economical consequences are critical factors.

RT switches have been in service for more than 60 years.

  • Pressure ranges:0 to25 bar
  • Replaceable contact system
  • Also available with gold plated contact systems
  • Fail-safe
  • Adjustable differential
  • Enclosure IP66
  • Available with min. and max. reset function (IP54)
  • Available with all relevant marine approvals
Supplier's Site
Pressure switches - Type RT - Danfoss A/S
Nordborg, Denmark
Pressure switches
Type RT
Pressure switches Type RT
RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or economical consequences are critical factors. RT switches have been in service for more than 60 years. Pressure ranges: -1 to 30 bar Replaceable contact system Also available with gold plated contact systems Fail-safe Adjustable differential Enclosure IP66 Available with min. and max. reset function (IP54) Also available as differential switch Available with TüV approvals and with dead zone Available with all relevant marine approvals

RT switches are used in general industrial and marine sectors.
The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or economical consequences are critical factors.
RT switches have been in service for more than 60 years.

  • Pressure ranges: -1 to 30 bar
  • Replaceable contact system
  • Also available with gold plated contact systems
  • Fail-safe
  • Adjustable differential
  • Enclosure IP66
  • Available with min. and max. reset function (IP54)
  • Also available as differential switch
  • Available with TÜV approvals and with dead zone
  • Available with all relevant marine approvals
Supplier's Site

Technical Specifications

  Danfoss A/S Danfoss A/S
Product Category Pressure Switches Pressure Switches
Product Number Type RT Type RT
Product Name Pressure switches, TÜV approved for steam plant Pressure switches
Pressure Measurement Differential; Gauge Differential; Gauge
Material Liquid; Gas Liquid; Gas
Working Pressure Range ? to 609 psi (? to 429 m H2O)
Switch Point Range 29.01 to 363 psi (20.41 to 255 m H2O) -14.5 to 435 psi (-10.21 to 306 m H2O)
Operating Temperature -40 to 158 F (-40 to 70 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1752187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details
PS80 300psi Pressure Swtich, NC, 18" PS80-K1-0341 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074159-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 87.02 psi (61.24 m H2O)
Accuracy 0.5000 ±% FS
View Details