Danfoss A/S Block-type compact pressure switches Type MBC 5000

Description
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. Pressure ranges: -0.2 to 400 bar Low differential (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure switch
Description
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. Pressure ranges: -0.2 to 400 bar Low differential (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure switch

Suppliers

Company
Product
Description
Supplier Links
Block-type compact pressure switches - Type MBC 5000 - Danfoss A/S
Nordborg, Denmark
Block-type compact pressure switches
Type MBC 5000
Block-type compact pressure switches Type MBC 5000
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. Pressure ranges: -0.2 to 400 bar Low differential (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure switch

MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships.

MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches.

  • Pressure ranges: -0.2 to 400 bar
  • Low differential (fixed) micro switch
  • Resistant to shock and vibrations
  • Enclosure IP65
  • Diaphragm version for applications with pulsations/pressure peaks
  • Compact design
  • Low installations costs
  • Fast and easy to operate
  • Easy to mount on block test valve
  • Available as differential pressure switch
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Pressure Switches
Product Number Type MBC 5000
Product Name Block-type compact pressure switches
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Switch Point Range -2.9 to 5802 psi (-2.04 to 4083 m H2O)
Operating Temperature -40 to 185 F (-40 to 85 C)
Scale Units bar
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
29 PS Manual Reset Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 200 to 750 psi (141 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Vacuum Switches - 2023310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details