Danfoss A/S Heavy-duty pressure switches Type KPS

Description
The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar Gold plated contact systems Adjustable or fixed differential Robust and compact construction Resistance to shock and vibrations Diaphragm version for applications with: pulsations/pressure peaks sea water as media Enclosure IP67. Sturdy and sea water resistant. Available with all relevant land and marine approvals
Description
The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar Gold plated contact systems Adjustable or fixed differential Robust and compact construction Resistance to shock and vibrations Diaphragm version for applications with: pulsations/pressure peaks sea water as media Enclosure IP67. Sturdy and sea water resistant. Available with all relevant land and marine approvals

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty pressure switches - Type KPS - Danfoss A/S
Nordborg, Denmark
Heavy-duty pressure switches
Type KPS
Heavy-duty pressure switches Type KPS
The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar Gold plated contact systems Adjustable or fixed differential Robust and compact construction Resistance to shock and vibrations Diaphragm version for applications with: pulsations/pressure peaks sea water as media Enclosure IP67. Sturdy and sea water resistant. Available with all relevant land and marine approvals

The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships.

  • Pressure ranges: 0 to 60 bar
  • Gold plated contact systems
  • Adjustable or fixed differential
  • Robust and compact construction
  • Resistance to shock and vibrations
  • Diaphragm version for applications with:
    • pulsations/pressure peaks
    • sea water as media
  • Enclosure IP67. Sturdy and sea water resistant.
  • Available with all relevant land and marine approvals
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Pressure Switches
Product Number Type KPS
Product Name Heavy-duty pressure switches
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Working Pressure Range ? to 1740 psi (? to 1225 m H2O)
Switch Point Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 1000679 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
105P/105PP NEMA 1 & 2 Miniature Tamper Proof Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details