Danfoss A/S Pressure controller/ Pressure limiter Type BCP

Description
The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For installations, in which operation is particularly critical for safety reason, the use of fail-safe control is recommended. Available as high and low pressure limiters as well as pressure controllers Wide pressure range: from low pressure BCP1 with narrow diff erential to high pressure BCP7 The fail-safe dual bellows enable premature cut-out when fault occurs Din plug mounted on the top of control for easy electrical wiring Single-pole changeover switch (SPDT), switch + alarm Direct mounting on pressure connection or wall mounting by means of a bracket Versions with automatic and manual resets available Screw adjustments made on top of housing Manual reset for pressure limiters possible only by means of tools Version with gold plated contact for electronic devices
Description
The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For installations, in which operation is particularly critical for safety reason, the use of fail-safe control is recommended. Available as high and low pressure limiters as well as pressure controllers Wide pressure range: from low pressure BCP1 with narrow diff erential to high pressure BCP7 The fail-safe dual bellows enable premature cut-out when fault occurs Din plug mounted on the top of control for easy electrical wiring Single-pole changeover switch (SPDT), switch + alarm Direct mounting on pressure connection or wall mounting by means of a bracket Versions with automatic and manual resets available Screw adjustments made on top of housing Manual reset for pressure limiters possible only by means of tools Version with gold plated contact for electronic devices

Suppliers

Company
Product
Description
Supplier Links
Pressure controller/ Pressure limiter - Type BCP - Danfoss A/S
Nordborg, Denmark
Pressure controller/ Pressure limiter
Type BCP
Pressure controller/ Pressure limiter Type BCP
The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For installations, in which operation is particularly critical for safety reason, the use of fail-safe control is recommended. Available as high and low pressure limiters as well as pressure controllers Wide pressure range: from low pressure BCP1 with narrow diff erential to high pressure BCP7 The fail-safe dual bellows enable premature cut-out when fault occurs Din plug mounted on the top of control for easy electrical wiring Single-pole changeover switch (SPDT), switch + alarm Direct mounting on pressure connection or wall mounting by means of a bracket Versions with automatic and manual resets available Screw adjustments made on top of housing Manual reset for pressure limiters possible only by means of tools Version with gold plated contact for electronic devices

The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For installations, in which operation is particularly critical for safety reason, the use of fail-safe control is recommended.

  • Available as high and low pressure limiters as well as pressure controllers
  • Wide pressure range: from low pressure BCP1 with narrow diff erential to high pressure BCP7
  • The fail-safe dual bellows enable premature cut-out when fault occurs
  • Din plug mounted on the top of control for easy electrical wiring
  • Single-pole changeover switch (SPDT), switch + alarm
  • Direct mounting on pressure connection or wall mounting by means of a bracket
  • Versions with automatic and manual resets available
  • Screw adjustments made on top of housing
  • Manual reset for pressure limiters possible only by means of tools
  • Version with gold plated contact for electronic devices
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Pressure Switches
Product Number Type BCP
Product Name Pressure controller/ Pressure limiter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Switch Point Range 2.18 to 87.02 psi (1.53 to 61.24 m H2O)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 25psi Pressure Switch, NO; 18" PS80-K2-F0307 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Vacuum Switches - 1752190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details