Danfoss Inc. Bushing SD-1-11/16

Description
SD BUSHING, DUCTILE IRON, KEYWAY SIZE: 3/8 X 3/16 IN, CAPSCREW SIZE: 1/4-20 UNC X 1 7/8, BORE RANGE: 1/2"-2", BOLT CIRCLE DIAMETER: 2 11/16 IN, TORQUE CAPACITY: 5000 LB/IN, FLANGE THICKNESS: 1/2 IN, E (KNUCKLE WIDTH): 1.375 IN. FREE 2 YEAR RADWELL WARRANTY
Description
SD BUSHING, DUCTILE IRON, KEYWAY SIZE: 3/8 X 3/16 IN, CAPSCREW SIZE: 1/4-20 UNC X 1 7/8, BORE RANGE: 1/2"-2", BOLT CIRCLE DIAMETER: 2 11/16 IN, TORQUE CAPACITY: 5000 LB/IN, FLANGE THICKNESS: 1/2 IN, E (KNUCKLE WIDTH): 1.375 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 102228815 - Radwell International
Willingboro, NJ, United States
Bushing
102228815
Bushing 102228815
SD BUSHING, DUCTILE IRON, KEYWAY SIZE: 3/8 X 3/16 IN, CAPSCREW SIZE: 1/4-20 UNC X 1 7/8, BORE RANGE: 1/2"-2", BOLT CIRCLE DIAMETER: 2 11/16 IN, TORQUE CAPACITY: 5000 LB/IN, FLANGE THICKNESS: 1/2 IN, E (KNUCKLE WIDTH): 1.375 IN. FREE 2 YEAR RADWELL WARRANTY

SD BUSHING, DUCTILE IRON, KEYWAY SIZE: 3/8 X 3/16 IN, CAPSCREW SIZE: 1/4-20 UNC X 1 7/8, BORE RANGE: 1/2"-2", BOLT CIRCLE DIAMETER: 2 11/16 IN, TORQUE CAPACITY: 5000 LB/IN, FLANGE THICKNESS: 1/2 IN, E (KNUCKLE WIDTH): 1.375 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 102228815
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 0508 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details