Danfoss A/S Sight Glasses for Industrial Refrigeration with Liquid Indicator MLI

Description
The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in the refrigerant. MLI are sight glasses suitable for use with liquid halocarbon refrigerants such as R404a, R134a or R22.Temperature range –40 - +80°C - (–40 - +176°F).Maximum operating pressure: 25bar (362 psig).Available with weld or solder connections.
Description
The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in the refrigerant. MLI are sight glasses suitable for use with liquid halocarbon refrigerants such as R404a, R134a or R22.Temperature range –40 - +80°C - (–40 - +176°F).Maximum operating pressure: 25bar (362 psig).Available with weld or solder connections.

Suppliers

Company
Product
Description
Supplier Links
Sight Glasses for Industrial Refrigeration with Liquid Indicator - MLI - Danfoss A/S
Nordborg, Denmark
Sight Glasses for Industrial Refrigeration with Liquid Indicator
MLI
Sight Glasses for Industrial Refrigeration with Liquid Indicator MLI
The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in the refrigerant. MLI are sight glasses suitable for use with liquid halocarbon refrigerants such as R404a, R134a or R22.Temperature range –40 - +80°C - (–40 - +176°F).Maximum operating pressure: 25bar (362 psig).Available with weld or solder connections.

The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in the refrigerant.

MLI are sight glasses suitable for use with liquid halocarbon refrigerants such as R404a, R134a or R22.Temperature range –40 - +80°C - (–40 - +176°F).Maximum operating pressure: 25bar (362 psig).Available with weld or solder connections.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Sight Windows
Product Number MLI
Product Name Sight Glasses for Industrial Refrigeration with Liquid Indicator
Window Shape Circular
Connection Type Welded; Available with Weld or Solder Connections
Thread or Flange Size: 0.8750 to 1.62 inch (22.22 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Zinc Selenide (ZnSe) Viewport, Uncoated, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange - A14345-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4000 inch (10.16 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Zoomlock/ODM
Pressure Rating 650 psi (457 m H2O)
View Details
Double Wall Sight Flow Glass - GY050EP-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details