Flomatic Valves Air Release Valves (Clean Water) MINIAIR ®

Description
MINIAIR® - Cast iron fusion bonded epoxy coated body-stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* All Air Release, Air & Vacuum, and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards. 2" size - NSF ANSI 61 certified. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
MINIAIR® - Cast iron fusion bonded epoxy coated body-stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* All Air Release, Air & Vacuum, and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards. 2" size - NSF ANSI 61 certified. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Release Valves (Clean Water) - MINIAIR ® - Flomatic Valves
Glens Falls, NY, United States
Air Release Valves (Clean Water)
MINIAIR ®
Air Release Valves (Clean Water) MINIAIR ®
MINIAIR® - Cast iron fusion bonded epoxy coated body-stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* All Air Release, Air & Vacuum, and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards. 2" size - NSF ANSI 61 certified. For reference use only. Please check Flomatic's website for the latest valve product specifications.

MINIAIR® - Cast iron fusion bonded epoxy coated body-stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure.

Inlet Pressure MIN: 20 PSI*
Inlet Pressure MAX: 150 PSI*

All Air Release, Air & Vacuum, and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards.

2" size - NSF ANSI 61 certified.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Vacuum Valves
Product Number MINIAIR ®
Product Name Air Release Valves (Clean Water)
Port OD 0.3750 to 2 inch (9.52 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS300V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M10 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Lateral Valve - RSV 12 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.5906 inch (15 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
VS Series - Vacuum Butterfly Valve - VS 63B - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 2.48 inch (63 mm)
ISO Port Flange Size NW 50; NW 63
View Details