Danfoss North America Motion Controls Soft Starters MCD 200 Series

Description
Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low. There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel space at a minimum. MCD 201 is the basic version offering timed voltage ramps. MCD 202 is the advanced version providing current limit soft start, timed voltage ramp down, and motor protection. Features Current ratings for normal and heavy starting Versions for 200- 575 V AC Voltage ramps or current limit ramp soft start Built-in motor protection Compact design with internal bypass system for minimum power loss Add on modules for remote operation and serial communication Software for sizing, control and monitoring.
Description
Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low. There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel space at a minimum. MCD 201 is the basic version offering timed voltage ramps. MCD 202 is the advanced version providing current limit soft start, timed voltage ramp down, and motor protection. Features Current ratings for normal and heavy starting Versions for 200- 575 V AC Voltage ramps or current limit ramp soft start Built-in motor protection Compact design with internal bypass system for minimum power loss Add on modules for remote operation and serial communication Software for sizing, control and monitoring.

Suppliers

Company
Product
Description
Supplier Links
Soft Starters MCD 200 Series
Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low. There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel space at a minimum. MCD 201 is the basic version offering timed voltage ramps. MCD 202 is the advanced version providing current limit soft start, timed voltage ramp down, and motor protection. Features Current ratings for normal and heavy starting Versions for 200- 575 V AC Voltage ramps or current limit ramp soft start Built-in motor protection Compact design with internal bypass system for minimum power loss Add on modules for remote operation and serial communication Software for sizing, control and monitoring.

Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low.
There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel space at a minimum.
MCD 201 is the basic version offering timed voltage ramps.
MCD 202 is the advanced version providing current limit soft start, timed voltage ramp down, and motor protection.

Features

  • Current ratings for normal and heavy starting
  • Versions for 200- 575 V AC
  • Voltage ramps or current limit ramp soft start
  • Built-in motor protection
  • Compact design with internal bypass system for minimum power loss
  • Add on modules for remote operation and serial communication
  • Software for sizing, control and monitoring.
Supplier's Site

Technical Specifications

  Danfoss North America Motion Controls
Product Category AC Motor Drives
Product Number MCD 200 Series
Product Name Soft Starters
Setup Control Panel; Wireless
Features Soft Start
Configuration Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-120A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Setup Computer
View Details
L1000E Elevator Drive (VFD), 480V 3-Phase, 175 HP - CIMR-LE4A0260 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount; Other; Wall Mount
View Details
Servo Drive - 2097-V34PR5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 480 volts
Phase   Three Phase
Power 2000 watts
View Details
3 suppliers