Danfoss A/S Liquid Level Site Glasses LLG

Description
LLG are sight glasses in ductile steel and meet the strictest requirements on industrial and marine refrigeration installations. The sight glasses are offered in 3 different versions: - with welding nipples (LLG). - with stop valves equipped with caps (LLG S). - with stop valves and sight adapter in acrylic glass ready for insulation on site (LLG SF). The range is based on 3 basic sight glasses: LLG 185, LLG 335 and LLG 740. The other standard lengths are combined by using variations of basic glass lengths. LLG sight glasses produce sufficient flow areas to secure the highest possible degree of synchronous operation, and have a specially hardened reflection glass for quick reading. The front and the base frames are mounted together from the front with countersunk allen screws. This ensures easy insulation on site as well as easy inspection and service, if required. The sight glasses are equipped as standard with a built-in safety system (non return device).
Datasheet
Description
LLG are sight glasses in ductile steel and meet the strictest requirements on industrial and marine refrigeration installations. The sight glasses are offered in 3 different versions: - with welding nipples (LLG). - with stop valves equipped with caps (LLG S). - with stop valves and sight adapter in acrylic glass ready for insulation on site (LLG SF). The range is based on 3 basic sight glasses: LLG 185, LLG 335 and LLG 740. The other standard lengths are combined by using variations of basic glass lengths. LLG sight glasses produce sufficient flow areas to secure the highest possible degree of synchronous operation, and have a specially hardened reflection glass for quick reading. The front and the base frames are mounted together from the front with countersunk allen screws. This ensures easy insulation on site as well as easy inspection and service, if required. The sight glasses are equipped as standard with a built-in safety system (non return device).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Site Glasses - LLG - Danfoss A/S
Nordborg, Denmark
Liquid Level Site Glasses
LLG
Liquid Level Site Glasses LLG
LLG are sight glasses in ductile steel and meet the strictest requirements on industrial and marine refrigeration installations. The sight glasses are offered in 3 different versions: - with welding nipples (LLG). - with stop valves equipped with caps (LLG S). - with stop valves and sight adapter in acrylic glass ready for insulation on site (LLG SF). The range is based on 3 basic sight glasses: LLG 185, LLG 335 and LLG 740. The other standard lengths are combined by using variations of basic glass lengths. LLG sight glasses produce sufficient flow areas to secure the highest possible degree of synchronous operation, and have a specially hardened reflection glass for quick reading. The front and the base frames are mounted together from the front with countersunk allen screws. This ensures easy insulation on site as well as easy inspection and service, if required. The sight glasses are equipped as standard with a built-in safety system (non return device).

LLG are sight glasses in ductile steel and meet the strictest requirements on industrial and marine refrigeration installations.

The sight glasses are offered in 3 different versions:
- with welding nipples (LLG).
- with stop valves equipped with caps (LLG S).
- with stop valves and sight adapter in acrylic glass ready for insulation on site (LLG SF).

The range is based on 3 basic sight glasses: LLG 185, LLG 335 and LLG 740. The other standard lengths are combined by using variations of basic glass lengths.

LLG sight glasses produce sufficient flow areas to secure the highest possible degree of synchronous operation, and have a specially hardened reflection glass for quick reading. The front and the base frames are mounted together from the front with countersunk allen screws. This ensures easy insulation on site as well as easy inspection and service, if required.

The sight glasses are equipped as standard with a built-in safety system (non return device).

Supplier's Site Datasheet

Technical Specifications

  Danfoss A/S
Product Category Sight Windows
Product Number LLG
Product Name Liquid Level Site Glasses
Window Shape Oblong
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
UV Standard Grade Fused Silica Viewport, Non-Magnetic, 1.40″ View Dia, 2.75″ Conflat Flange (316LN) - A7981-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
Double Wall Sight Flow Glass - GY300B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details