Danfoss A/S Circuit Breakers with built-in current limiter CTI MB

Description
The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW) Short-circuit protection High breaking capacity Setting range 1.6-45A Operation switch (manual motor starter) Isolation switch (with locking device) Emergency switch (with undervoltage trip) Indications: Test and reset functions ON or OFF Thermal and electromagnetic trip
Description
The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW) Short-circuit protection High breaking capacity Setting range 1.6-45A Operation switch (manual motor starter) Isolation switch (with locking device) Emergency switch (with undervoltage trip) Indications: Test and reset functions ON or OFF Thermal and electromagnetic trip

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers with built-in current limiter - CTI MB - Danfoss A/S
Nordborg, Denmark
Circuit Breakers with built-in current limiter
CTI MB
Circuit Breakers with built-in current limiter CTI MB
The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW) Short-circuit protection High breaking capacity Setting range 1.6-45A Operation switch (manual motor starter) Isolation switch (with locking device) Emergency switch (with undervoltage trip) Indications: Test and reset functions ON or OFF Thermal and electromagnetic trip

The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW) Short-circuit protection High breaking capacity Setting range 1.6-45A Operation switch (manual motor starter) Isolation switch (with locking device) Emergency switch (with undervoltage trip) Indications: Test and reset functions ON or OFF Thermal and electromagnetic trip

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Circuit Breakers
Product Number CTI MB
Product Name Circuit Breakers with built-in current limiter
Rated Current 10 to 45 amps
Rated Breaking Capacity 50000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - A-0709J -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-3-1-63-4-2-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers