Danfoss Inc. Motor 3298

Description
DISCONTINUED BY MANUFACTURER, MOTOR,PERMANENT MAGNET DC MOTOR, 1/2HP, 1800RPM, 18LB IN, CONTINUOUS DUTY, 48C FRAME, 90V DC, 4.7AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR,PERMANENT MAGNET DC MOTOR, 1/2HP, 1800RPM, 18LB IN, CONTINUOUS DUTY, 48C FRAME, 90V DC, 4.7AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 219797926 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR,PERMANENT MAGNET DC MOTOR, 1/2HP, 1800RPM, 18LB IN, CONTINUOUS DUTY, 48C FRAME, 90V DC, 4.7AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR,PERMANENT MAGNET DC MOTOR, 1/2HP, 1800RPM, 18LB IN, CONTINUOUS DUTY, 48C FRAME, 90V DC, 4.7AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 219797926
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details