Danfoss Inc. Reducer 20GCTLR56C

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 1.44HP, 15:1RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 1.44HP, 15:1RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 4748756 - Radwell International
Willingboro, NJ, United States
Reducer
4748756
Reducer 4748756
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 1.44HP, 15:1RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 1.44HP, 15:1RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4748756
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929246 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 190 (X : 1)
Length 2.13 inch (54 mm)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details